Vishay Intertechnology, Inc. RES 887K OHM 1/3W 0.1% 1210 TNPW1210887KBETA

Description
RES 887Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 887Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887K OHM 1/3W 0.1% 1210 - TNPW1210887KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887K OHM 1/3W 0.1% 1210
TNPW1210887KBETA
RES 887K OHM 1/3W 0.1% 1210 TNPW1210887KBETA
RES 887Kohm 1/3W 0.1% 1210

RES 887Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210887KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210887KBETA-ND
Chip Resistor - Surface Mount TNPW1210887KBETA-ND
887 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

887 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210887KBETA TNPW1210887KBETA-ND
Product Name RES 887K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 887000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567827P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers