Vishay Intertechnology, Inc. RES 887K OHM 1/3W 0.1% 1210 TNPW1210887KBEEN

Description
RES 887Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 887Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887K OHM 1/3W 0.1% 1210 - TNPW1210887KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887K OHM 1/3W 0.1% 1210
TNPW1210887KBEEN
RES 887K OHM 1/3W 0.1% 1210 TNPW1210887KBEEN
RES 887Kohm 1/3W 0.1% 1210

RES 887Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210887KBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210887KBEEN-ND
Chip Resistor - Surface Mount TNPW1210887KBEEN-ND
887 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

887 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210887KBEEN TNPW1210887KBEEN-ND
Product Name RES 887K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 887000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details