Vishay Intertechnology, Inc. RES 86.6 OHM 1/3W 0.1% 1210 TNPW121086R6BETA

Description
RES 86.6ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 86.6ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6 OHM 1/3W 0.1% 1210 - TNPW121086R6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 1/3W 0.1% 1210
TNPW121086R6BETA
RES 86.6 OHM 1/3W 0.1% 1210 TNPW121086R6BETA
RES 86.6ohm 1/3W 0.1% 1210

RES 86.6ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121086R6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121086R6BETA-ND
Chip Resistor - Surface Mount TNPW121086R6BETA-ND
86.6 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

86.6 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121086R6BETA TNPW121086R6BETA-ND
Product Name RES 86.6 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 86.6 ohms 86.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details