Vishay Intertechnology, Inc. RES 86.6K OHM 1/3W 0.1% 1210 TNPW121086K6BETA

Description
RES 86.6Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 86.6Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1/3W 0.1% 1210 - TNPW121086K6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/3W 0.1% 1210
TNPW121086K6BETA
RES 86.6K OHM 1/3W 0.1% 1210 TNPW121086K6BETA
RES 86.6Kohm 1/3W 0.1% 1210

RES 86.6Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121086K6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121086K6BETA-ND
Chip Resistor - Surface Mount TNPW121086K6BETA-ND
86.6 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

86.6 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW121086K6BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW121086K6BETA
Chip Resistor - Surface Mount TNPW121086K6BETA
RES 86.6K OHM 0.1% 1/3W 1210

RES 86.6K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW121086K6BETA TNPW121086K6BETA-ND TNPW121086K6BETA
Product Name RES 86.6K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 86600 ohms 86600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers