Vishay Intertechnology, Inc. RES 84.5 OHM 1/3W 0.1% 1210 TNPW121084R5BETA

Description
RES 84.5ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 84.5ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/3W 0.1% 1210 - TNPW121084R5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/3W 0.1% 1210
TNPW121084R5BETA
RES 84.5 OHM 1/3W 0.1% 1210 TNPW121084R5BETA
RES 84.5ohm 1/3W 0.1% 1210

RES 84.5ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121084R5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121084R5BETA-ND
Chip Resistor - Surface Mount TNPW121084R5BETA-ND
84.5 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

84.5 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121084R5BETA TNPW121084R5BETA-ND
Product Name RES 84.5 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details