Vishay Intertechnology, Inc. RES 845 OHM 1/3W 0.1% 1210 TNPW1210845RBEEN

Description
RES 845ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 845ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1/3W 0.1% 1210 - TNPW1210845RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/3W 0.1% 1210
TNPW1210845RBEEN
RES 845 OHM 1/3W 0.1% 1210 TNPW1210845RBEEN
RES 845ohm 1/3W 0.1% 1210

RES 845ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210845RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210845RBEEN-ND
Chip Resistor - Surface Mount TNPW1210845RBEEN-ND
845 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

845 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW1210845RBEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1210845RBEEN
Chip Resistor - Surface Mount TNPW1210845RBEEN
RES 845 OHM 0.1% 1/3W 1210

RES 845 OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW1210845RBEEN TNPW1210845RBEEN-ND TNPW1210845RBEEN
Product Name RES 845 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 845 ohms 845 ohms 845 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers