Vishay Intertechnology, Inc. RES 82.5 OHM 1/3W 0.1% 1210 TNPW121082R5BEEN

Description
RES 82.5ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 82.5ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/3W 0.1% 1210 - TNPW121082R5BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/3W 0.1% 1210
TNPW121082R5BEEN
RES 82.5 OHM 1/3W 0.1% 1210 TNPW121082R5BEEN
RES 82.5ohm 1/3W 0.1% 1210

RES 82.5ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121082R5BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121082R5BEEN-ND
Chip Resistor - Surface Mount TNPW121082R5BEEN-ND
82.5 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

82.5 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121082R5BEEN TNPW121082R5BEEN-ND
Product Name RES 82.5 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5114FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details