Vishay Intertechnology, Inc. RES 82.5K OHM 1/3W 0.1% 1210 TNPW121082K5BETA

Description
RES 82.5Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 82.5Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1/3W 0.1% 1210 - TNPW121082K5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1/3W 0.1% 1210
TNPW121082K5BETA
RES 82.5K OHM 1/3W 0.1% 1210 TNPW121082K5BETA
RES 82.5Kohm 1/3W 0.1% 1210

RES 82.5Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121082K5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121082K5BETA-ND
Chip Resistor - Surface Mount TNPW121082K5BETA-ND
82.5 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

82.5 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 82.5 Kohm, 0.1%, 25 Ppm Vishay - 66C1782 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 82.5 Kohm, 0.1%, 25 Ppm Vishay
66C1782
Tnpw, 1210, 82.5 Kohm, 0.1%, 25 Ppm Vishay 66C1782
TNPW, 1210, 82.5 kOhm, 0.1%, 25 ppm

TNPW, 1210, 82.5 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW121082K5BETA TNPW121082K5BETA-ND 66C1782
Product Name RES 82.5K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Tnpw, 1210, 82.5 Kohm, 0.1%, 25 Ppm Vishay
Resistance Range 82500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details