Vishay Intertechnology, Inc. RES 82.0K OHM 1/3W 0.1% 1210 TNPW121082K0BEEA

Description
RES 82.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 82.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.0K OHM 1/3W 0.1% 1210 - TNPW121082K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0K OHM 1/3W 0.1% 1210
TNPW121082K0BEEA
RES 82.0K OHM 1/3W 0.1% 1210 TNPW121082K0BEEA
RES 82.0Kohm 1/3W 0.1% 1210

RES 82.0Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121082K0BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121082K0BEEA-ND
Chip Resistor - Surface Mount TNPW121082K0BEEA-ND
82 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

82 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121082K0BEEA TNPW121082K0BEEA-ND
Product Name RES 82.0K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 82000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567561 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers