Vishay Intertechnology, Inc. RES 825 OHM 1/3W 0.1% 1210 TNPW1210825RBEEA

Description
RES 825ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 825ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/3W 0.1% 1210 - TNPW1210825RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/3W 0.1% 1210
TNPW1210825RBEEA
RES 825 OHM 1/3W 0.1% 1210 TNPW1210825RBEEA
RES 825ohm 1/3W 0.1% 1210

RES 825ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210825RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210825RBEEA-ND
Chip Resistor - Surface Mount TNPW1210825RBEEA-ND
825 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

825 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210825RBEEA TNPW1210825RBEEA-ND
Product Name RES 825 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 825 ohms 825 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers