Vishay Intertechnology, Inc. RES 820 OHM 1/3W 0.1% 1210 TNPW1210820RBETA

Description
RES 820ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 820ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1/3W 0.1% 1210 - TNPW1210820RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/3W 0.1% 1210
TNPW1210820RBETA
RES 820 OHM 1/3W 0.1% 1210 TNPW1210820RBETA
RES 820ohm 1/3W 0.1% 1210

RES 820ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210820RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210820RBETA-ND
Chip Resistor - Surface Mount TNPW1210820RBETA-ND
820 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

820 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210820RBETA TNPW1210820RBETA-ND
Product Name RES 820 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 820 ohms 820 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details