Vishay Intertechnology, Inc. Vishay/DaleRES 820K OHM 1/3W 0.1% 1210 TNPW1210820KBEEA

Description
Vishay/DaleRES 820Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 820Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 820K OHM 1/3W 0.1% 1210 - TNPW1210820KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 820K OHM 1/3W 0.1% 1210
TNPW1210820KBEEA
Vishay/DaleRES 820K OHM 1/3W 0.1% 1210 TNPW1210820KBEEA
Vishay/DaleRES 820Kohm 1/3W 0.1% 1210

Vishay/DaleRES 820Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210820KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210820KBEEA-ND
Chip Resistor - Surface Mount TNPW1210820KBEEA-ND
820 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

820 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210820KBEEA TNPW1210820KBEEA-ND
Product Name Vishay/DaleRES 820K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 820000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers