Vishay Intertechnology, Inc. RES 7.87K OHM 1/3W 0.1% 1210 TNPW12107K87BETA

Description
RES 7.87Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 7.87Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1/3W 0.1% 1210 - TNPW12107K87BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/3W 0.1% 1210
TNPW12107K87BETA
RES 7.87K OHM 1/3W 0.1% 1210 TNPW12107K87BETA
RES 7.87Kohm 1/3W 0.1% 1210

RES 7.87Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12107K87BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12107K87BETA-ND
Chip Resistor - Surface Mount TNPW12107K87BETA-ND
7.87 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

7.87 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12107K87BETA TNPW12107K87BETA-ND
Product Name RES 7.87K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 7870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers