Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12107K68BETA

Description
7.68 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet
Description
7.68 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12107K68BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12107K68BETA-ND
Chip Resistor - Surface Mount TNPW12107K68BETA-ND
7.68 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

7.68 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Vishay/DaleRES 7.68K OHM 1/3W 0.1% 1210 - TNPW12107K68BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 7.68K OHM 1/3W 0.1% 1210
TNPW12107K68BETA
Vishay/DaleRES 7.68K OHM 1/3W 0.1% 1210 TNPW12107K68BETA
Vishay/DaleRES 7.68Kohm 1/3W 0.1% 1210

Vishay/DaleRES 7.68Kohm 1/3W 0.1% 1210

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW12107K68BETA-ND TNPW12107K68BETA
Product Name Chip Resistor - Surface Mount Vishay/DaleRES 7.68K OHM 1/3W 0.1% 1210
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1210
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details