Vishay Intertechnology, Inc. RES 7.50K OHM 1/3W 0.1% 1210 TNPW12107K50BETA

Description
RES 7.50Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 7.50Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.50K OHM 1/3W 0.1% 1210 - TNPW12107K50BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50K OHM 1/3W 0.1% 1210
TNPW12107K50BETA
RES 7.50K OHM 1/3W 0.1% 1210 TNPW12107K50BETA
RES 7.50Kohm 1/3W 0.1% 1210

RES 7.50Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12107K50BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12107K50BETA-ND
Chip Resistor - Surface Mount TNPW12107K50BETA-ND
7.5 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

7.5 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 7.5 Kohm, 0.1%, 25 Ppm Vishay - 66C1765 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 7.5 Kohm, 0.1%, 25 Ppm Vishay
66C1765
Tnpw, 1210, 7.5 Kohm, 0.1%, 25 Ppm Vishay 66C1765
TNPW, 1210, 7.5 kOhm, 0.1%, 25 ppm

TNPW, 1210, 7.5 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12107K50BETA TNPW12107K50BETA-ND 66C1765
Product Name RES 7.50K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Tnpw, 1210, 7.5 Kohm, 0.1%, 25 Ppm Vishay
Resistance Range 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details