Vishay Intertechnology, Inc. RES 7.32K OHM 1/3W 0.1% 1210 TNPW12107K32BEEN

Description
RES 7.32Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 7.32Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 1/3W 0.1% 1210 - TNPW12107K32BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/3W 0.1% 1210
TNPW12107K32BEEN
RES 7.32K OHM 1/3W 0.1% 1210 TNPW12107K32BEEN
RES 7.32Kohm 1/3W 0.1% 1210

RES 7.32Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12107K32BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12107K32BEEN-ND
Chip Resistor - Surface Mount TNPW12107K32BEEN-ND
7.32 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.32 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12107K32BEEN TNPW12107K32BEEN-ND
Product Name RES 7.32K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 7320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details