Vishay Intertechnology, Inc. RES 7.15K OHM 1/3W 0.1% 1210 TNPW12107K15BETA

Description
RES 7.15Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 7.15Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1/3W 0.1% 1210 - TNPW12107K15BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1/3W 0.1% 1210
TNPW12107K15BETA
RES 7.15K OHM 1/3W 0.1% 1210 TNPW12107K15BETA
RES 7.15Kohm 1/3W 0.1% 1210

RES 7.15Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12107K15BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12107K15BETA-ND
Chip Resistor - Surface Mount TNPW12107K15BETA-ND
7.15 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

7.15 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12107K15BETA TNPW12107K15BETA-ND
Product Name RES 7.15K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 7150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details