Vishay Intertechnology, Inc. THIN FILM,1210,78.7,.1%,25PPM,T/R TNPW121078R7BETA

Description
THIN FILM,1210,78.7,.1%,2 5PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,1210,78.7,.1%,2 5PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1210,78.7,.1%,25PPM,T/R - TNPW121078R7BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1210,78.7,.1%,25PPM,T/R
TNPW121078R7BETA
THIN FILM,1210,78.7,.1%,25PPM,T/R TNPW121078R7BETA
THIN FILM,1210,78.7,.1%,2 5PPM,T/R

THIN FILM,1210,78.7,.1%,25PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW121078R7BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121078R7BETA-ND
Chip Resistor - Surface Mount TNPW121078R7BETA-ND
78.7 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

78.7 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 78.7 Ohm, 0.1%, 25 Ppm Vishay - 66C1775 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 78.7 Ohm, 0.1%, 25 Ppm Vishay
66C1775
Tnpw, 1210, 78.7 Ohm, 0.1%, 25 Ppm Vishay 66C1775
TNPW, 1210, 78.7 Ohm, 0.1%, 25 ppm

TNPW, 1210, 78.7 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW121078R7BETA TNPW121078R7BETA-ND 66C1775
Product Name THIN FILM,1210,78.7,.1%,25PPM,T/R Chip Resistor - Surface Mount Tnpw, 1210, 78.7 Ohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 1210
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details