Vishay Intertechnology, Inc. Vishay/DaleRES 78.7K OHM 1/3W 0.1% 1210 TNPW121078K7BEEN

Description
Vishay/DaleRES 78.7Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 78.7Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 78.7K OHM 1/3W 0.1% 1210 - TNPW121078K7BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 78.7K OHM 1/3W 0.1% 1210
TNPW121078K7BEEN
Vishay/DaleRES 78.7K OHM 1/3W 0.1% 1210 TNPW121078K7BEEN
Vishay/DaleRES 78.7Kohm 1/3W 0.1% 1210

Vishay/DaleRES 78.7Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121078K7BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121078K7BEEN-ND
Chip Resistor - Surface Mount TNPW121078K7BEEN-ND
78.7 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

78.7 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121078K7BEEN TNPW121078K7BEEN-ND
Product Name Vishay/DaleRES 78.7K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 78700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details