Vishay Intertechnology, Inc. RES 787 OHM 1/3W 0.1% 1210 TNPW1210787RBEEN

Description
RES 787ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 787ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787 OHM 1/3W 0.1% 1210 - TNPW1210787RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 1/3W 0.1% 1210
TNPW1210787RBEEN
RES 787 OHM 1/3W 0.1% 1210 TNPW1210787RBEEN
RES 787ohm 1/3W 0.1% 1210

RES 787ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210787RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210787RBEEN-ND
Chip Resistor - Surface Mount TNPW1210787RBEEN-ND
787 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

787 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210787RBEEN TNPW1210787RBEEN-ND
Product Name RES 787 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 787 ohms 787 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details