Vishay Intertechnology, Inc. RES 76.8 OHM 1/3W 0.1% 1210 TNPW121076R8BETA

Description
RES 76.8ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 76.8ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 1/3W 0.1% 1210 - TNPW121076R8BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1/3W 0.1% 1210
TNPW121076R8BETA
RES 76.8 OHM 1/3W 0.1% 1210 TNPW121076R8BETA
RES 76.8ohm 1/3W 0.1% 1210

RES 76.8ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121076R8BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121076R8BETA-ND
Chip Resistor - Surface Mount TNPW121076R8BETA-ND
76.8 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

76.8 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121076R8BETA TNPW121076R8BETA-ND
Product Name RES 76.8 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 76.8 ohms 76.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD363JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details