Vishay Intertechnology, Inc. RES 76.8 OHM 1/3W 0.1% 1210 TNPW121076R8BEEN

Description
RES 76.8ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 76.8ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 1/3W 0.1% 1210 - TNPW121076R8BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1/3W 0.1% 1210
TNPW121076R8BEEN
RES 76.8 OHM 1/3W 0.1% 1210 TNPW121076R8BEEN
RES 76.8ohm 1/3W 0.1% 1210

RES 76.8ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121076R8BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121076R8BEEN-ND
Chip Resistor - Surface Mount TNPW121076R8BEEN-ND
76.8 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

76.8 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121076R8BEEN TNPW121076R8BEEN-ND
Product Name RES 76.8 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 76.8 ohms 76.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details