Vishay Intertechnology, Inc. RES 768 OHM 1/3W 0.1% 1210 TNPW1210768RBETA

Description
RES 768ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 768ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1/3W 0.1% 1210 - TNPW1210768RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/3W 0.1% 1210
TNPW1210768RBETA
RES 768 OHM 1/3W 0.1% 1210 TNPW1210768RBETA
RES 768ohm 1/3W 0.1% 1210

RES 768ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210768RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210768RBETA-ND
Chip Resistor - Surface Mount TNPW1210768RBETA-ND
768 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

768 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210768RBETA TNPW1210768RBETA-ND
Product Name RES 768 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 768 ohms 768 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176771-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1622FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details