Vishay Intertechnology, Inc. RES 768K OHM 1/3W 0.1% 1210 TNPW1210768KBETA

Description
RES 768Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 768Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768K OHM 1/3W 0.1% 1210 - TNPW1210768KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768K OHM 1/3W 0.1% 1210
TNPW1210768KBETA
RES 768K OHM 1/3W 0.1% 1210 TNPW1210768KBETA
RES 768Kohm 1/3W 0.1% 1210

RES 768Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210768KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210768KBETA-ND
Chip Resistor - Surface Mount TNPW1210768KBETA-ND
768 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

768 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210768KBETA TNPW1210768KBETA-ND
Product Name RES 768K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 768000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details