Vishay Intertechnology, Inc. RES 71.5 OHM 1/3W 0.1% 1210 TNPW121071R5BETA

Description
RES 71.5ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 71.5ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1/3W 0.1% 1210 - TNPW121071R5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1/3W 0.1% 1210
TNPW121071R5BETA
RES 71.5 OHM 1/3W 0.1% 1210 TNPW121071R5BETA
RES 71.5ohm 1/3W 0.1% 1210

RES 71.5ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121071R5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121071R5BETA-ND
Chip Resistor - Surface Mount TNPW121071R5BETA-ND
71.5 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

71.5 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121071R5BETA TNPW121071R5BETA-ND
Product Name RES 71.5 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details