Vishay Intertechnology, Inc. RES 715K OHM 1/3W 0.1% 1210 TNPW1210715KBETA

Description
RES 715Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 715Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715K OHM 1/3W 0.1% 1210 - TNPW1210715KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715K OHM 1/3W 0.1% 1210
TNPW1210715KBETA
RES 715K OHM 1/3W 0.1% 1210 TNPW1210715KBETA
RES 715Kohm 1/3W 0.1% 1210

RES 715Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210715KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210715KBETA-ND
Chip Resistor - Surface Mount TNPW1210715KBETA-ND
715 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

715 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210715KBETA TNPW1210715KBETA-ND
Product Name RES 715K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 715000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers