Vishay Intertechnology, Inc. RES 715K OHM 1/3W 0.1% 1210 TNPW1210715KBEEA

Description
RES 715Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 715Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715K OHM 1/3W 0.1% 1210 - TNPW1210715KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715K OHM 1/3W 0.1% 1210
TNPW1210715KBEEA
RES 715K OHM 1/3W 0.1% 1210 TNPW1210715KBEEA
RES 715Kohm 1/3W 0.1% 1210

RES 715Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210715KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210715KBEEA-ND
Chip Resistor - Surface Mount TNPW1210715KBEEA-ND
715 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

715 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210715KBEEA TNPW1210715KBEEA-ND
Product Name RES 715K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 715000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details