Vishay Intertechnology, Inc. RES 6.81K OHM 1/3W 0.1% 1210 TNPW12106K81BETA

Description
RES 6.81Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 6.81Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/3W 0.1% 1210 - TNPW12106K81BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/3W 0.1% 1210
TNPW12106K81BETA
RES 6.81K OHM 1/3W 0.1% 1210 TNPW12106K81BETA
RES 6.81Kohm 1/3W 0.1% 1210

RES 6.81Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12106K81BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12106K81BETA-ND
Chip Resistor - Surface Mount TNPW12106K81BETA-ND
6.81 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

6.81 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12106K81BETA TNPW12106K81BETA-ND
Product Name RES 6.81K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 6810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567769 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details