Vishay Intertechnology, Inc. RES 6.80K OHM 1/3W 0.1% 1210 TNPW12106K80BETA

Description
RES 6.80Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 6.80Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80K OHM 1/3W 0.1% 1210 - TNPW12106K80BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80K OHM 1/3W 0.1% 1210
TNPW12106K80BETA
RES 6.80K OHM 1/3W 0.1% 1210 TNPW12106K80BETA
RES 6.80Kohm 1/3W 0.1% 1210

RES 6.80Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12106K80BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12106K80BETA-ND
Chip Resistor - Surface Mount TNPW12106K80BETA-ND
6.8 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

6.8 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12106K80BETA TNPW12106K80BETA-ND
Product Name RES 6.80K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 6800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers