Vishay Intertechnology, Inc. Vishay/DaleRES 6.65K OHM 1/3W 0.1% 1210 TNPW12106K65BEEN

Description
Vishay/DaleRES 6.65Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 6.65Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 6.65K OHM 1/3W 0.1% 1210 - TNPW12106K65BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 6.65K OHM 1/3W 0.1% 1210
TNPW12106K65BEEN
Vishay/DaleRES 6.65K OHM 1/3W 0.1% 1210 TNPW12106K65BEEN
Vishay/DaleRES 6.65Kohm 1/3W 0.1% 1210

Vishay/DaleRES 6.65Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12106K65BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12106K65BEEN-ND
Chip Resistor - Surface Mount TNPW12106K65BEEN-ND
6.65 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.65 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12106K65BEEN TNPW12106K65BEEN-ND
Product Name Vishay/DaleRES 6.65K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 6650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176317-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details