Vishay Intertechnology, Inc. RES 6.34K OHM 1/3W 0.1% 1210 TNPW12106K34BEEA

Description
RES 6.34Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 6.34Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1/3W 0.1% 1210 - TNPW12106K34BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/3W 0.1% 1210
TNPW12106K34BEEA
RES 6.34K OHM 1/3W 0.1% 1210 TNPW12106K34BEEA
RES 6.34Kohm 1/3W 0.1% 1210

RES 6.34Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12106K34BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12106K34BEEA-ND
Chip Resistor - Surface Mount TNPW12106K34BEEA-ND
6.34 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.34 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12106K34BEEA TNPW12106K34BEEA-ND
Product Name RES 6.34K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 6340 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details