Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12106K19BETA

Description
6.19 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet
Description
6.19 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12106K19BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12106K19BETA-ND
Chip Resistor - Surface Mount TNPW12106K19BETA-ND
6.19 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

6.19 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
RES 6.19K OHM 1/3W 0.1% 1210 - TNPW12106K19BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/3W 0.1% 1210
TNPW12106K19BETA
RES 6.19K OHM 1/3W 0.1% 1210 TNPW12106K19BETA
RES 6.19Kohm 1/3W 0.1% 1210

RES 6.19Kohm 1/3W 0.1% 1210

Supplier's Site
Tnpw, 1210, 6.19 Kohm, 0.1%, 25 Ppm Vishay - 66C1749 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 6.19 Kohm, 0.1%, 25 Ppm Vishay
66C1749
Tnpw, 1210, 6.19 Kohm, 0.1%, 25 Ppm Vishay 66C1749
TNPW, 1210, 6.19 kOhm, 0.1%, 25 ppm

TNPW, 1210, 6.19 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12106K19BETA-ND TNPW12106K19BETA 66C1749
Product Name Chip Resistor - Surface Mount RES 6.19K OHM 1/3W 0.1% 1210 Tnpw, 1210, 6.19 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1210
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD303GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details