Vishay Intertechnology, Inc. Vishay/DaleRES 6.04K OHM 1/3W 0.1% 1210 TNPW12106K04BETA

Description
Vishay/DaleRES 6.04Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 6.04Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 6.04K OHM 1/3W 0.1% 1210 - TNPW12106K04BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 6.04K OHM 1/3W 0.1% 1210
TNPW12106K04BETA
Vishay/DaleRES 6.04K OHM 1/3W 0.1% 1210 TNPW12106K04BETA
Vishay/DaleRES 6.04Kohm 1/3W 0.1% 1210

Vishay/DaleRES 6.04Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12106K04BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12106K04BETA-ND
Chip Resistor - Surface Mount TNPW12106K04BETA-ND
6.04 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

6.04 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12106K04BETA TNPW12106K04BETA-ND
Product Name Vishay/DaleRES 6.04K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 6040 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers