Vishay Intertechnology, Inc. Vishay/DaleRES 69.8 OHM 1/3W 0.1% 1210 TNPW121069R8BEEN

Description
Vishay/DaleRES 69.8ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 69.8ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 69.8 OHM 1/3W 0.1% 1210 - TNPW121069R8BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 69.8 OHM 1/3W 0.1% 1210
TNPW121069R8BEEN
Vishay/DaleRES 69.8 OHM 1/3W 0.1% 1210 TNPW121069R8BEEN
Vishay/DaleRES 69.8ohm 1/3W 0.1% 1210

Vishay/DaleRES 69.8ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121069R8BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121069R8BEEN-ND
Chip Resistor - Surface Mount TNPW121069R8BEEN-ND
69.8 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

69.8 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121069R8BEEN TNPW121069R8BEEN-ND
Product Name Vishay/DaleRES 69.8 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 69.8 ohms 69.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details