Vishay Intertechnology, Inc. Vishay/DaleRES 698 OHM 1/3W 0.1% 1210 TNPW1210698RBEEN

Description
Vishay/DaleRES 698ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 698ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 698 OHM 1/3W 0.1% 1210 - TNPW1210698RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 698 OHM 1/3W 0.1% 1210
TNPW1210698RBEEN
Vishay/DaleRES 698 OHM 1/3W 0.1% 1210 TNPW1210698RBEEN
Vishay/DaleRES 698ohm 1/3W 0.1% 1210

Vishay/DaleRES 698ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210698RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210698RBEEN-ND
Chip Resistor - Surface Mount TNPW1210698RBEEN-ND
698 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

698 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210698RBEEN TNPW1210698RBEEN-ND
Product Name Vishay/DaleRES 698 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 698 ohms 698 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details