Vishay Intertechnology, Inc. Vishay/DaleRES 68.1 OHM 1/3W 0.1% 1210 TNPW121068R1BEEN

Description
Vishay/DaleRES 68.1ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 68.1ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 68.1 OHM 1/3W 0.1% 1210 - TNPW121068R1BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 68.1 OHM 1/3W 0.1% 1210
TNPW121068R1BEEN
Vishay/DaleRES 68.1 OHM 1/3W 0.1% 1210 TNPW121068R1BEEN
Vishay/DaleRES 68.1ohm 1/3W 0.1% 1210

Vishay/DaleRES 68.1ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121068R1BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121068R1BEEN-ND
Chip Resistor - Surface Mount TNPW121068R1BEEN-ND
68.1 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

68.1 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121068R1BEEN TNPW121068R1BEEN-ND
Product Name Vishay/DaleRES 68.1 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers