Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW121068K0BETA

Description
68 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet
Description
68 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW121068K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121068K0BETA-ND
Chip Resistor - Surface Mount TNPW121068K0BETA-ND
68 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

68 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
RES 68.0K OHM 1/3W 0.1% 1210 - TNPW121068K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.0K OHM 1/3W 0.1% 1210
TNPW121068K0BETA
RES 68.0K OHM 1/3W 0.1% 1210 TNPW121068K0BETA
RES 68.0Kohm 1/3W 0.1% 1210

RES 68.0Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121068K0BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW121068K0BETA
Chip Resistor - Surface Mount TNPW121068K0BETA
RES 68K OHM 0.1% 1/3W 1210

RES 68K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW121068K0BETA-ND TNPW121068K0BETA TNPW121068K0BETA
Product Name Chip Resistor - Surface Mount RES 68.0K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1210
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567735 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3012FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details