Vishay Intertechnology, Inc. RES 680 OHM 1/3W 0.1% 1210 TNPW1210680RBETA

Description
RES 680ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 680ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/3W 0.1% 1210 - TNPW1210680RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/3W 0.1% 1210
TNPW1210680RBETA
RES 680 OHM 1/3W 0.1% 1210 TNPW1210680RBETA
RES 680ohm 1/3W 0.1% 1210

RES 680ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210680RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210680RBETA-ND
Chip Resistor - Surface Mount TNPW1210680RBETA-ND
680 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

680 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210680RBETA TNPW1210680RBETA-ND
Product Name RES 680 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 680 ohms 680 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers