Vishay Intertechnology, Inc. RES 680K OHM 1/3W 0.1% 1210 TNPW1210680KBEEN

Description
RES 680Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 680Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 1/3W 0.1% 1210 - TNPW1210680KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1/3W 0.1% 1210
TNPW1210680KBEEN
RES 680K OHM 1/3W 0.1% 1210 TNPW1210680KBEEN
RES 680Kohm 1/3W 0.1% 1210

RES 680Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210680KBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210680KBEEN-ND
Chip Resistor - Surface Mount TNPW1210680KBEEN-ND
680 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

680 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210680KBEEN TNPW1210680KBEEN-ND
Product Name RES 680K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 680000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers