Vishay Intertechnology, Inc. Vishay/DaleRES 66.5K OHM 1/3W 0.1% 1210 TNPW121066K5BEEA

Description
Vishay/DaleRES 66.5Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 66.5Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 66.5K OHM 1/3W 0.1% 1210 - TNPW121066K5BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 66.5K OHM 1/3W 0.1% 1210
TNPW121066K5BEEA
Vishay/DaleRES 66.5K OHM 1/3W 0.1% 1210 TNPW121066K5BEEA
Vishay/DaleRES 66.5Kohm 1/3W 0.1% 1210

Vishay/DaleRES 66.5Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121066K5BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121066K5BEEA-ND
Chip Resistor - Surface Mount TNPW121066K5BEEA-ND
66.5 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

66.5 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121066K5BEEA TNPW121066K5BEEA-ND
Product Name Vishay/DaleRES 66.5K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 66500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details