Vishay Intertechnology, Inc. RES 63.4 OHM 1/3W 0.1% 1210 TNPW121063R4BEEA

Description
RES 63.4ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 63.4ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1/3W 0.1% 1210 - TNPW121063R4BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1/3W 0.1% 1210
TNPW121063R4BEEA
RES 63.4 OHM 1/3W 0.1% 1210 TNPW121063R4BEEA
RES 63.4ohm 1/3W 0.1% 1210

RES 63.4ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121063R4BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121063R4BEEA-ND
Chip Resistor - Surface Mount TNPW121063R4BEEA-ND
63.4 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

63.4 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121063R4BEEA TNPW121063R4BEEA-ND
Product Name RES 63.4 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details