Vishay Intertechnology, Inc. RES 62.0 OHM 1/3W 0.1% 1210 TNPW121062R0BEEN

Description
RES 62.0ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 62.0ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.0 OHM 1/3W 0.1% 1210 - TNPW121062R0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0 OHM 1/3W 0.1% 1210
TNPW121062R0BEEN
RES 62.0 OHM 1/3W 0.1% 1210 TNPW121062R0BEEN
RES 62.0ohm 1/3W 0.1% 1210

RES 62.0ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121062R0BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121062R0BEEN-ND
Chip Resistor - Surface Mount TNPW121062R0BEEN-ND
62 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

62 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121062R0BEEN TNPW121062R0BEEN-ND
Product Name RES 62.0 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 62 ohms 62 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details