Vishay Intertechnology, Inc. RES 62.0K OHM 1/3W 0.1% 1210 TNPW121062K0BETA

Description
RES 62.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 62.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.0K OHM 1/3W 0.1% 1210 - TNPW121062K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0K OHM 1/3W 0.1% 1210
TNPW121062K0BETA
RES 62.0K OHM 1/3W 0.1% 1210 TNPW121062K0BETA
RES 62.0Kohm 1/3W 0.1% 1210

RES 62.0Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121062K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121062K0BETA-ND
Chip Resistor - Surface Mount TNPW121062K0BETA-ND
62 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

62 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW121062K0BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW121062K0BETA
Chip Resistor - Surface Mount TNPW121062K0BETA
RES 62K OHM 0.1% 1/3W 1210

RES 62K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW121062K0BETA TNPW121062K0BETA-ND TNPW121062K0BETA
Product Name RES 62.0K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 62000 ohms 62000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers