Vishay Intertechnology, Inc. RES 62.0K OHM 1/3W 0.1% 1210 TNPW121062K0BEEA

Description
RES 62.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 62.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.0K OHM 1/3W 0.1% 1210 - TNPW121062K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0K OHM 1/3W 0.1% 1210
TNPW121062K0BEEA
RES 62.0K OHM 1/3W 0.1% 1210 TNPW121062K0BEEA
RES 62.0Kohm 1/3W 0.1% 1210

RES 62.0Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121062K0BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121062K0BEEA-ND
Chip Resistor - Surface Mount TNPW121062K0BEEA-ND
62 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

62 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121062K0BEEA TNPW121062K0BEEA-ND
Product Name RES 62.0K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 62000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1074FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details