Vishay Intertechnology, Inc. RES 620 OHM 1/3W 0.1% 1210 TNPW1210620RBEEN

Description
RES 620ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 620ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 1/3W 0.1% 1210 - TNPW1210620RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1/3W 0.1% 1210
TNPW1210620RBEEN
RES 620 OHM 1/3W 0.1% 1210 TNPW1210620RBEEN
RES 620ohm 1/3W 0.1% 1210

RES 620ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210620RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210620RBEEN-ND
Chip Resistor - Surface Mount TNPW1210620RBEEN-ND
620 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

620 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210620RBEEN TNPW1210620RBEEN-ND
Product Name RES 620 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 620 ohms 620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers