61.9 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Vishay/DaleRES 61.9Kohm 1/3W 0.1% 1210
RES 61.9K OHM 0.1% 1/3W 1210
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW121061K9BETA-ND | TNPW121061K9BETA | TNPW121061K9BETA |
| Product Name | Chip Resistor - Surface Mount | Vishay/DaleRES 61.9K OHM 1/3W 0.1% 1210 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1210 | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |