Vishay Intertechnology, Inc. RES 619K OHM 1/3W 0.1% 1210 TNPW1210619KBEEA

Description
RES 619Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 619Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 1/3W 0.1% 1210 - TNPW1210619KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1/3W 0.1% 1210
TNPW1210619KBEEA
RES 619K OHM 1/3W 0.1% 1210 TNPW1210619KBEEA
RES 619Kohm 1/3W 0.1% 1210

RES 619Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210619KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210619KBEEA-ND
Chip Resistor - Surface Mount TNPW1210619KBEEA-ND
619 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

619 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210619KBEEA TNPW1210619KBEEA-ND
Product Name RES 619K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 619000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers