Vishay Intertechnology, Inc. RES 60.4 OHM 1/3W 0.1% 1210 TNPW121060R4BEEA

Description
RES 60.4ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 60.4ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1/3W 0.1% 1210 - TNPW121060R4BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/3W 0.1% 1210
TNPW121060R4BEEA
RES 60.4 OHM 1/3W 0.1% 1210 TNPW121060R4BEEA
RES 60.4ohm 1/3W 0.1% 1210

RES 60.4ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121060R4BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121060R4BEEA-ND
Chip Resistor - Surface Mount TNPW121060R4BEEA-ND
60.4 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

60.4 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121060R4BEEA TNPW121060R4BEEA-ND
Product Name RES 60.4 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details