Vishay Intertechnology, Inc. RES 60.4K OHM 1/3W 0.1% 1210 TNPW121060K4BETA

Description
RES 60.4Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 60.4Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/3W 0.1% 1210 - TNPW121060K4BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/3W 0.1% 1210
TNPW121060K4BETA
RES 60.4K OHM 1/3W 0.1% 1210 TNPW121060K4BETA
RES 60.4Kohm 1/3W 0.1% 1210

RES 60.4Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121060K4BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121060K4BETA-ND
Chip Resistor - Surface Mount TNPW121060K4BETA-ND
60.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

60.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 60.4 Kohm, 0.1%, 25 Ppm Vishay - 66C1754 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 60.4 Kohm, 0.1%, 25 Ppm Vishay
66C1754
Tnpw, 1210, 60.4 Kohm, 0.1%, 25 Ppm Vishay 66C1754
TNPW, 1210, 60.4 kOhm, 0.1%, 25 ppm

TNPW, 1210, 60.4 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW121060K4BETA TNPW121060K4BETA-ND 66C1754
Product Name RES 60.4K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Tnpw, 1210, 60.4 Kohm, 0.1%, 25 Ppm Vishay
Resistance Range 60400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 698 ohms
View Details
5 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers