Vishay Intertechnology, Inc. RES 604 OHM 1/3W 0.1% 1210 TNPW1210604RBEEA

Description
RES 604ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 604ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/3W 0.1% 1210 - TNPW1210604RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/3W 0.1% 1210
TNPW1210604RBEEA
RES 604 OHM 1/3W 0.1% 1210 TNPW1210604RBEEA
RES 604ohm 1/3W 0.1% 1210

RES 604ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210604RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210604RBEEA-ND
Chip Resistor - Surface Mount TNPW1210604RBEEA-ND
604 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

604 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210604RBEEA TNPW1210604RBEEA-ND
Product Name RES 604 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 604 ohms 604 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8064FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details